EN
  • EN
  • DE

SAA7134HL

Part No SAA7134HL
Manufacturer NXP / Nexperia
Description PCI audio and video broadcast decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246238-SAA7134HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7134HL CAD Model

Description

The NXP SAA7134HL is a highly integrated circuit that is designed for the purpose of capturing and processing video and audio signals from analog sources. It is part of NXP Semiconductors' well-known family of multimedia processors, which are used in a variety of applications ranging from personal computers to digital video recording systems.

Key Features

  • Multi-Standard Support: The SAA7134HL supports multiple analog broadcast standards, including NTSC, PAL, and SECAM. This makes it versatile for use in different regions and with various video sources.
  • High-Quality Video Decoding: It features an advanced 9-bit video decoder that ensures high-quality video capture, with minimal noise and excellent color fidelity.
  • Audio Processing: The chip includes audio processing capabilities, allowing it to handle stereo audio signals and support multiple audio formats.
  • PCI Interface: It is designed to interface with a PCI bus, making it suitable for integration into PC-based video capture cards and similar devices.
  • Scalable Video Capture: Users can capture video at various resolutions and frame rates, allowing for flexibility in terms of video quality and storage requirements.
  • On-Chip GPIO: General-purpose input/output (GPIO) pins on the chip allow for additional customization and control within the user's application.

Applications

The SAA7134HL is ideal for several applications, including:

  • Personal Computer TV Tuners
  • Video Capture Cards
  • Security and Surveillance Systems
  • Digital Video Recording Solutions
  • Home Entertainment Systems

Technical Specifications

With its low power consumption and a small form factor, the SAA7134HL is engineered to meet the stringent requirements of modern multimedia applications. It operates at a nominal voltage of 3.3V, making it compatible with a wide range of systems and ensuring that it can be easily integrated into existing designs without the need for significant power modifications.

In summary, the NXP SAA7134HL is a powerful and flexible solution for analog video and audio capture, offering high-quality decoding, versatile standard support, and a range of features that make it an excellent choice for developers and manufacturers of multimedia products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6814 $64.0884
14+ $8.7653 $122.7142
21+ $8.4904 $178.2984
29+ $8.2167 $238.2843
37+ $7.9429 $293.8873
49+ $7.1217 $348.9633
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess