EN
  • EN
  • DE

SAA7135HL203

Part No SAA7135HL203
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090851-SAA7135HL203
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA7135HL203 CAD Model

Description

Product Overview: NXP SAA7135HL203

The NXP SAA7135HL203 is a powerful and versatile multimedia processor that is designed to provide an exceptional audio and video experience. This integrated circuit is part of NXP's acclaimed SAA713x family and is specifically engineered to cater to the needs of the digital entertainment industry. With its advanced features and capabilities, the SAA7135HL203 is an ideal choice for applications such as TV tuners, personal video recorders, and PC-based multimedia devices.

Key Features

  • High-Quality Video Decoder: The SAA7135HL203 comes equipped with a multi-standard video decoder that supports PAL, NTSC, and SECAM. This ensures compatibility with video standards across different regions, providing flexibility for global products.
  • Audio Processing: This processor includes advanced audio processing capabilities, enabling it to deliver crisp and clear sound. It supports various audio formats, making it versatile for a range of multimedia applications.
  • Scalable Interface: With its scalable interface, the SAA7135HL203 can easily connect to a variety of peripherals and other ICs. This feature allows for seamless integration into existing systems and facilitates the development of complex multimedia solutions.
  • Low Power Consumption: Designed with power efficiency in mind, the SAA7135HL203 minimizes power usage, making it suitable for applications where energy consumption is a critical factor.

Applications

The SAA7135HL203's versatility makes it an excellent choice for a wide range of applications, including:

  • PC-based TV tuners
  • Stand-alone video capture devices
  • Personal video recorders
  • Video conferencing systems

Technical Specifications

The SAA7135HL203 boasts a number of technical specifications that make it a robust solution for multimedia processing:

  • Multi-standard video decoder (PAL/NTSC/SECAM)
  • Advanced audio processing support
  • Scalable interfaces for easy connectivity
  • Low power consumption design

Overall, the NXP SAA7135HL203 is a high-performance multimedia processor that offers manufacturers the ability to create innovative and user-friendly multimedia products. With its comprehensive feature set and flexible design, it stands as a competitive choice in the ever-evolving digital entertainment market.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess