EN
  • EN
  • DE

SAA7146AH/V3,557

Part No SAA7146AH/V3,557
Manufacturer NXP / Nexperia
Description Others DIGITAL VIDEO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 160
RoHS Compliant
Win Source Part Number 1228581-SAA7146AH/V3,557
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7146AH/V3,557 CAD Model

Description

The SAA7146AH/V3,557 is a high-performance multimedia bridge scaler chip designed by NXP Semiconductors. This advanced IC is a pivotal component in the development of multimedia and video applications, offering a versatile interface between video capture devices and the host processor. It is particularly well-suited for applications such as digital video editing, multimedia PCs, video conferencing systems, and other video processing tasks.

Key Features

  • High-Quality Scaling: The scaler provides high-quality video scaling, allowing for seamless conversion between different video resolutions and formats.
  • Multiple Video Formats: It supports a wide range of video formats, making it highly adaptable for various multimedia applications.
  • PCI Bus Interface: Equipped with a PCI bus interface, it ensures fast data transfer rates and compatibility with a broad array of systems.
  • Audio/Video Synchronization: The SAA7146AH/V3,557 facilitates excellent audio/video synchronization, essential for maintaining the integrity of multimedia streams.
  • On-Chip FIFOs: Integrated FIFOs (First In, First Out memory queues) for video and audio ensure smooth data handling and reduce the risk of buffer overruns.

Technical Specifications

  • Product Category: Multimedia ICs
  • Manufacturer: NXP Semiconductors
  • Part Number: SAA7146AH/V3,557
  • Package / Case: QFP-160 (Quad Flat Package)
  • Operating Temperature: Ranges from -20°C to +70°C, suitable for various environments.
  • Supply Voltage: Operates at 3.3V, providing efficient power consumption.

The SAA7146AH/V3,557 is a testament to NXP's commitment to providing cutting-edge technology for the multimedia industry. Its robust feature set and high level of integration make it an ideal solution for developers looking to create sophisticated video applications with minimal external components. Whether you are a professional in the field of video processing or a hobbyist working on an innovative multimedia project, the SAA7146AH/V3,557 offers the performance and flexibility to bring your vision to life.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess