The NXP SAA7231GE1 is a high-performance, multi-standard digital TV demodulator that is designed to meet the needs of advanced TV and PC applications. This versatile chip supports a wide range of digital terrestrial and cable TV standards, including DVB-T, DVB-T2, DVB-C, and DVB-C2, making it an ideal solution for manufacturers looking to create products that cater to various global markets.
Key Features
- Multi-standard Support: The SAA7231GE1 is capable of demodulating multiple digital TV standards, ensuring compatibility with broadcasts in many regions of the world.
- Advanced Signal Processing: Equipped with state-of-the-art signal processing technology, it ensures high-quality reception even in challenging signal conditions.
- Low Power Consumption: Designed for efficiency, the SAA7231GE1 maintains low power consumption, which is critical for portable and handheld devices.
- Integrated Channel Decoder: Includes an integrated channel decoder that simplifies system design and reduces the overall bill of materials for the end product.
Applications
The NXP SAA7231GE1 is well-suited for a variety of applications, including:
- Integrated digital TVs
- Set-top boxes
- PC TV tuners
- Network interface modules
Technical Specifications
Below are some of the technical specifications of the SAA7231GE1:
- Supply voltage: 1.2V for digital core, 3.3V for analog and I/O
- Package: LQFP-144 (20x20mm)
- Operating temperature range: -40°C to +85°C
Manufacturer Support
NXP provides comprehensive support for the SAA7231GE1, including detailed datasheets, application notes, and design resources to assist developers in integrating this chip into their products with ease.