EN
  • EN
  • DE

SAA7706H/N210S,518

Part No SAA7706H/N210S,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Car Signal Processor
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-PQFP (14x20)
Win Source Part Number 1094399-SAA7706H/N210S,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7706H/N210S,518 CAD Model

Description

The SAA7706H/N210S,518 is an advanced digital signal processor (DSP) chip designed and manufactured by NXP Semiconductors. This high-performance integrated circuit is engineered to meet the demanding requirements of automotive audio processing applications. It offers a robust platform for developing sophisticated in-car entertainment, navigation, and communication systems.

Key Features

  • High-Quality Audio Processing: With its powerful DSP core, the SAA7706H/N210S,518 delivers exceptional audio quality, supporting a range of audio formats and providing advanced sound enhancement features.
  • Multi-Channel Support: The chip is capable of handling multiple audio channels, making it ideal for surround sound systems and complex audio configurations.
  • Flexibility: Its programmable nature allows developers to tailor the chip to specific product needs, ensuring versatility across different automotive audio solutions.
  • Integrated Peripherals: The SAA7706H/N210S,518 includes integrated peripherals that reduce the need for external components, simplifying the design and reducing the overall cost.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, the chip operates reliably over a wide temperature range and meets stringent automotive quality standards.

Applications

The SAA7706H/N210S,518 is particularly well-suited for a variety of automotive applications, including:

  • In-car entertainment systems
  • Advanced car audio systems with multi-speaker output
  • Navigation systems with voice prompts
  • Hands-free calling and voice command systems
  • Vehicle noise cancellation and sound enhancement

Technical Specifications

For developers and engineers looking to integrate the SAA7706H/N210S,518 into their designs, the following technical specifications provide a snapshot of the chip's capabilities:

  • Advanced DSP core for high-performance audio processing
  • Programmable for custom audio algorithms
  • Support for multiple audio channels
  • Integrated peripherals for reduced external component count
  • Compliance with automotive industry standards for quality and reliability

In conclusion, the SAA7706H/N210S,518 from NXP is a versatile and powerful DSP chip that offers a comprehensive solution for automotive audio applications. Its combination of high-quality audio processing, multi-channel support, and programmable flexibility make it an ideal choice for manufacturers aiming to deliver superior in-vehicle audio experiences.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $38.7110
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess