EN
  • EN
  • DE

SAA7826HLM1ASS5

Part No SAA7826HLM1ASS5
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Standard Marking * Tray Dry Pack, Bakeable, Multiple
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090878-SAA7826HLM1ASS5
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA7826HLM1ASS5 CAD Model

Description

The NXP SAA7826HLM1ASS5 is a cutting-edge semiconductor component designed to meet the rigorous demands of modern electronic systems. This product is a testament to NXP's commitment to providing innovative solutions that enhance performance and reliability across a wide range of applications.

Key Features

  • Advanced Integration: The SAA7826HLM1ASS5 integrates multiple functionalities into a single chip, reducing the need for multiple discrete components and simplifying design complexity.
  • High Performance: Engineered for high-speed operation, this product delivers exceptional performance, making it suitable for demanding applications that require quick data processing and responsiveness.
  • Energy Efficiency: With a focus on power conservation, the SAA7826HLM1ASS5 is designed to consume minimal power, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Reliability: Manufactured to the highest quality standards, this component is built to withstand harsh environments and provide consistent performance over a long lifespan.

Applications

The versatility of the NXP SAA7826HLM1ASS5 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

Below are some of the key technical specifications of the SAA7826HLM1ASS5:

  • Package Type: Surface-mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage Range: Specified by manufacturer
  • Quality and Reliability: Compliant with NXP's rigorous standards

Conclusion

The NXP SAA7826HLM1ASS5 is a highly integrated and efficient solution for a multitude of electronic systems. Its combination of performance, power efficiency, and reliability makes it a top choice for designers and engineers looking to create sophisticated and durable products. NXP's dedication to quality ensures that this component will continue to be a leading choice in the semiconductor market.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess