EN
  • EN
  • DE

PI90LV031ALX

Part No PI90LV031ALX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1084879-PI90LV031ALX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI90LV031ALX CAD Model

Description

The PI90LV031ALX is a quad differential line driver designed for high-speed data transmission applications. It is manufactured by Pericom Semiconductor and is part of their Low-Voltage Differential Signaling (LVDS) product line. This device is ideal for applications requiring reliable data transmission over balanced cables at high data rates.

Applications

  • High-Speed Data Transmission
  • Backplane Interconnect
  • Cable Driving
  • Image and Video Transmission
  • Networking Equipment

Features

  • Quad LVDS Driver
  • Low Voltage Differential Signaling
  • High Data Rate Capability (typically up to hundreds of Mbps)
  • Low Power Consumption
  • 3.3V Power Supply Operation
  • Output Short-Circuit Protection
  • Available in SOIC and TSSOP Packages

Benefits

  • Enables high-speed and reliable data transmission over balanced cables.
  • Reduces power consumption compared to single-ended signaling methods.
  • Minimizes signal degradation and noise interference for improved signal integrity.
  • Simplifies system design with a single 3.3V power supply.
  • Protects the device and system from damage due to output short circuits.
  • Provides flexibility in board layout with available SOIC and TSSOP packages.

Additional Details

The PI90LV031ALX operates from a 3.3V power supply and is designed to drive differential signals over balanced cables or transmission lines. The LVDS technology minimizes signal swing and reduces electromagnetic interference (EMI), making it suitable for noise-sensitive environments. The quad driver configuration allows for the simultaneous transmission of four independent data streams. Each driver converts single-ended TTL/CMOS input signals into differential LVDS output signals.

This device is commonly used in applications where high data rates and low power consumption are critical requirements. Its robustness and reliability make it a popular choice for various communication and data transmission systems. Specific maximum data rate and other specifications should be verified with the device datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess