EN
  • EN
  • DE

SAF3600ELV1042DY

Part No SAF3600ELV1042DY
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Digital radio and processing system-on-chip, LFBGA223, Active
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994994-SAF3600ELV1042DY
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF3600ELV1042DY CAD Model

Description

The NXP SAF3600ELV1042DY is a cutting-edge, single-chip multi-standard digital radio processor designed to cater to the increasing demand for high-quality digital radio reception in automotive infotainment systems. This highly integrated solution offers support for various digital radio standards including DAB (Digital Audio Broadcasting), DAB+, and T-DMB (Terrestrial Digital Multimedia Broadcasting), making it a versatile choice for global car manufacturers.

Key Features

  • Multi-Standard Support: Compatible with DAB, DAB+, and T-DMB radio standards.
  • High Integration: Integrates RF tuner and baseband processing in one chip, reducing system complexity and cost.
  • Superior Performance: Delivers excellent reception quality, even in challenging signal conditions.
  • Low Power Consumption: Optimized for low power usage, suitable for battery-operated devices.
  • Advanced Error Correction: Features advanced error correction techniques to ensure clear audio.

Applications

The SAF3600ELV1042DY is primarily intended for use in automotive infotainment systems, where its robust performance and support for multiple digital radio standards make it an ideal choice for a global market. Its applications may include:

  • Car radios and navigation systems
  • Telematics devices
  • Portable media players

Technical Specifications

The processor is engineered for high-performance digital signal processing, with features that ensure reliable operation in the automotive environment:

  • Supply voltage: 3.3V
  • Operating temperature range: -40°C to +85°C
  • Package: LQFP-144 (20x20)

Quality and Reliability

NXP is renowned for its commitment to quality and the SAF3600ELV1042DY is no exception. Manufactured to meet the stringent requirements of the automotive industry, this processor is designed for reliability and longevity, ensuring consistent performance over the life of the vehicle.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess