EN
  • EN
  • DE
  • IT

SAF5000EL/V100/S2Y

Part No SAF5000EL/V100/S2Y
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED MULTI / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number SAF50
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346215-SAF5000EL/V100/S2Y
Ultra Librarian 3D Model Ultra Librarian SAF5000EL/V100/S2Y CAD Model

Description

Introducing the SAF5000EL/V100/S2Y from NXP

The SAF5000EL/V100/S2Y is a cutting-edge product from NXP Semiconductors, designed to cater to the demanding requirements of modern automotive and industrial applications. This advanced device is part of NXP's commitment to providing innovative solutions that enhance the performance and safety of electronic systems.

Key Features:

  • Robust Performance: The SAF5000EL/V100/S2Y is built to deliver high-speed and reliable performance, making it suitable for a range of applications that require fast data processing and communication.
  • Enhanced Safety: With an emphasis on safety, this product comes equipped with features that help to ensure the reliable operation of critical systems, particularly in the automotive sector where safety is paramount.
  • High Integration: The device integrates multiple functions and interfaces, reducing the need for additional components and helping to streamline system design and complexity.
  • Energy Efficiency: Designed with power conservation in mind, the SAF5000EL/V100/S2Y is energy-efficient, which is essential for battery-operated and energy-sensitive applications.

Applications:

The versatility of the SAF5000EL/V100/S2Y makes it ideal for a variety of applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • In-vehicle networking and communication systems
  • Industrial control and automation systems
  • Telematics and infotainment systems

Technical Specifications:

The SAF5000EL/V100/S2Y boasts a comprehensive set of technical specifications that ensure its suitability for high-performance applications:

  • High-speed interfaces for efficient data transfer
  • Robust design for operation in harsh environments
  • Compliance with automotive industry standards for reliability and durability
  • Support for various communication protocols used in automotive and industrial networks

With the SAF5000EL/V100/S2Y, NXP Semiconductors continues to push the boundaries of what's possible in electronic design, offering a product that not only meets but exceeds the expectations of the most demanding applications. By choosing NXP's SAF5000EL/V100/S2Y, designers and engineers can rest assured that they are integrating a top-tier component that will contribute to the overall excellence and reliability of their systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess