EN
  • EN
  • DE

SAF7730HV/N231D,55

Part No SAF7730HV/N231D,55
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF77
Other Names 935292094557,SAF7730HV/N231D,557,SAF7730HV/N231D,557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1265160-SAF7730HV/N231D,55
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N231D,55 CAD Model

Description

The SAF7730HV/N231D,55 is a high-performance car radio digital signal processor (DSP) designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's advanced automotive audio solutions, offering exceptional sound quality and a wide range of features to enhance the in-car audio experience. It is particularly suitable for applications requiring complex signal processing, such as advanced audio systems in modern vehicles.

Key Features:

  • Multi-Core Architecture: The SAF7730HV/N231D,55 boasts a multi-core system that includes a 24-bit DSP core, enabling it to handle complex audio processing tasks with ease.
  • High-Quality Audio: With advanced algorithms for sound enhancement, noise reduction, and echo cancellation, this DSP ensures a pristine audio experience in the challenging automotive environment.
  • Flexibility: The device supports a wide range of audio sources and formats, making it highly versatile for integration into various car audio systems.
  • Integrated Peripherals: It comes with integrated peripherals, including A/D and D/A converters, that facilitate direct connection to audio inputs and outputs, simplifying system design and reducing external component count.

Applications:

  • In-car entertainment systems
  • Advanced audio processing for car radios
  • Sound enhancement systems

Product Specifications:

Parameter Value
Core Processor DSP
Operating Temperature -40°C to +85°C
Package / Case HLQFP-144
Supply Voltage 3.3V

The SAF7730HV/N231D,55 DSP from NXP is a robust, feature-rich solution that meets the demanding requirements of automotive audio applications. Its advanced processing capabilities, combined with high integration, make it a go-to choice for designers looking to create top-tier car audio systems that deliver an immersive listening experience.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess