EN
  • EN
  • DE

ASX340AT2C00XPED0-KY-DPBR

Part No ASX340AT2C00XPED0-KY-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Product Status Obsolete
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 2.66V ~ 2.94V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number ASX340
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 963869-ASX340AT2C00XPED0-KY-DPBR
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-KY-DPBR CAD Model

Description

The ASX340AT2C00XPED0-KY-DPBR is a high-performance, CMOS image sensor from ON Semiconductor, a leader in the semiconductor industry. This advanced sensor is designed to meet the demanding requirements of a wide range of imaging applications, from industrial automation to security and surveillance systems.

Key Features

  • High Resolution: The sensor boasts a resolution that provides clear and detailed images, making it ideal for applications where image clarity is paramount.
  • Low-Light Performance: With enhanced sensitivity, the ASX340AT2C00XPED0-KY-DPBR operates effectively in low-light conditions, ensuring reliable performance around the clock.
  • Fast Frame Rates: This sensor supports high-speed image capture, which is critical for applications that require quick and accurate image processing.
  • Wide Dynamic Range: The wide dynamic range of the sensor allows it to capture images in environments with varying lighting conditions, preserving details in both dark and bright areas.
  • Power Efficiency: Designed with power efficiency in mind, the ASX340AT2C00XPED0-KY-DPBR helps reduce overall power consumption in devices, contributing to longer battery life and reduced energy costs.

Applications

The versatility of the ASX340AT2C00XPED0-KY-DPBR makes it suitable for a variety of applications, including:

  • Industrial Automation
  • Security and Surveillance
  • Automotive Vision Systems
  • Medical Imaging
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous standards of the industry. The ASX340AT2C00XPED0-KY-DPBR is built with this commitment in mind, ensuring long-term reliability and performance for critical applications.

Technical Specifications

For detailed technical specifications, please refer to the product datasheet or contact ON Semiconductor's support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess