EN
  • EN
  • DE
  • IT

SAF7754HV/N205K

Part No SAF7754HV/N205K
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP AUDIO MULTI-TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Package Tray
Product Status Obsolete
Base Product Number SAF77
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 998550-SAF7754HV/N205K
Ultra Librarian 3D Model Ultra Librarian SAF7754HV/N205K CAD Model

Description

The SAF7754HV/N205K, crafted by the renowned semiconductor manufacturer NXP, is a state-of-the-art car radio DSP (Digital Signal Processor) that stands out in the automotive audio market. This high-performance product is designed to meet the sophisticated demands of modern car audio systems, providing both exceptional sound quality and a wide range of features to enhance the in-vehicle entertainment experience.

Key Features

  • Advanced Signal Processing: Equipped with cutting-edge technology for superior audio processing, the SAF7754HV/N205K ensures crystal-clear sound reproduction and noise reduction, making every drive a more enjoyable audio experience.
  • Multi-Standard Support: This DSP supports various broadcast standards, including AM, FM, DAB, and HD Radio, ensuring compatibility with different regional requirements and user preferences.
  • Integrated Audio Sources: It seamlessly integrates multiple audio sources such as CD, USB, and auxiliary inputs, offering flexibility and convenience for users to enjoy their music from various devices.
  • High Integration: The SAF7754HV/N205K combines multiple functions into a single chip, reducing the complexity and size of the car audio system, which leads to cost savings and easier implementation for manufacturers.

Performance and Quality

The NXP SAF7754HV/N205K is built with performance and quality in mind. It delivers high-fidelity audio with minimal distortion, ensuring that every nuance of the music is captured. The processor is also designed for reliability, able to withstand the harsh conditions of the automotive environment, including temperature fluctuations and vibrations.

Applications

This versatile DSP is ideal for a range of applications within the automotive sector, including standard car radios, high-end audio systems, and multimedia entertainment units. Its robust design and feature set make it suitable for both economy and luxury vehicles, providing manufacturers with a scalable solution for their audio system needs.

Conclusion

In conclusion, the NXP SAF7754HV/N205K is a premium car radio DSP that offers a perfect blend of advanced audio processing, multi-standard support, and high integration. Its robustness and adaptability make it a top choice for automotive manufacturers looking to enhance the audio experience in their vehicles.

You May Also Be Interested in

NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us
Texas Instruments
DSP WIRELESS CELLULAR
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6843 $65.6843
3+ $53.8948 $161.6844
4+ $52.2106 $208.8424
5+ $50.5263 $252.6315
6+ $48.8422 $293.0532
8+ $43.7895 $350.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess