EN
  • EN
  • DE

SAF7755HV/N205ZY

Part No SAF7755HV/N205ZY
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP AUDIO MULTI-TUNER /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series SAF775x
Package Tape & Reel (TR)
Type Audio, Car Signal Processor
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number SAF7755
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935305729518
Standard Package 1,000
Win Source Part Number 1207565-SAF7755HV/N205ZY
Ultra Librarian 3D Model Ultra Librarian SAF7755HV/N205ZY CAD Model

Description

Product Overview: SAF7755HV/N205ZY by NXP

The SAF7755HV/N205ZY is a high-performance car radio and audio DSP product from NXP Semiconductors, designed to elevate the in-car entertainment experience. This advanced chip is part of NXP's illustrious range of car entertainment solutions, known for their reliability, innovation, and integration of cutting-edge technology.

Key Features

  • Multi-Standard Radio Support: The SAF7755HV/N205ZY is equipped to handle various radio standards including AM, FM, and digital radio, providing a seamless listening experience regardless of the broadcast format.
  • Superior Audio Processing: With an integrated audio DSP, it offers exceptional sound quality and supports a range of audio enhancement features such as noise reduction, echo cancellation, and bass management.
  • Flexible Interface Options: The product comes with multiple interface options, allowing for easy integration with other in-car systems and peripherals.
  • Advanced Signal Processing: It boasts sophisticated signal processing capabilities, ensuring clear reception and high-quality audio output even in challenging signal conditions.

Applications

The SAF7755HV/N205ZY is ideal for a wide range of automotive applications, particularly those requiring high-quality audio and robust radio functionality. It can be used in:

  • Car radios and infotainment systems
  • Navigation systems with audio feedback
  • Hands-free calling systems
  • Audio streaming and multimedia playback

Technical Specifications

Parameter Value
Product Category Car Radio and Audio DSPs
Manufacturer NXP Semiconductors
Part Number SAF7755HV/N205ZY
Supply Voltage Typical operating range
Operating Temperature Specified range for automotive applications
Package / Case Specific to the product design

For more detailed specifications and application support, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess