EN
  • EN
  • DE

SC120542AVLU6R

Part No SC120542AVLU6R
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998942-SC120542AVLU6R
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC120542AVLU6R CAD Model

Description

Introducing the SC120542AVLU6R Microcontroller from NXP

The SC120542AVLU6R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This powerful MCU is part of NXP's extensive portfolio of semiconductor solutions that cater to a wide range of applications, from automotive to industrial and IoT devices.

At the core of the SC120542AVLU6R is an advanced processing unit capable of handling complex computations and tasks efficiently. This microcontroller is built to offer exceptional performance and versatility, making it an ideal choice for designers and engineers looking to develop sophisticated systems requiring robust control capabilities.

The SC120542AVLU6R boasts a rich set of features that include multiple communication interfaces, such as I2C, SPI, and UART, which allow for seamless integration with other components and peripherals. This connectivity ensures that the MCU can be a central component in a broader system architecture, communicating effectively with sensors, actuators, and other microcontrollers.

With its built-in analog-to-digital converters (ADCs), the SC120542AVLU6R is equipped to handle analog signals, making it perfect for applications that need to process real-world data, such as temperature or pressure measurements. The high-resolution ADCs provide accurate and reliable data conversion, essential for precise control and monitoring tasks.

Security is a top priority in today's connected world, and the SC120542AVLU6R addresses this concern with its robust security features. These features ensure that data remains secure from external threats, providing peace of mind for developers and end-users alike.

Energy efficiency is another hallmark of the SC120542AVLU6R. Designed with power-saving modes, the MCU can operate in low-power conditions, which is crucial for battery-operated devices and applications where energy conservation is paramount.

In conclusion, the SC120542AVLU6R from NXP is a powerful and flexible microcontroller that offers a perfect blend of performance, connectivity, and security. Whether it's for automotive, industrial automation, or IoT applications, this MCU stands out as a reliable and efficient choice for your next project.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess