The NXP SC16C2550IA44 is a dual-channel Universal Asynchronous Receiver/Transmitter (UART) used to add serial communication capabilities to computer and embedded systems. This integrated circuit provides an efficient interface for communication with peripheral devices through its serial ports. Designed for high-speed performance, the SC16C2550IA44 is an ideal choice for applications requiring reliable data transfer, such as industrial control systems, point-of-sale terminals, and networking equipment.
Key Features
- Dual-Channel UART: Enables simultaneous communication on two serial interfaces, increasing data throughput and system efficiency.
- High Data Transfer Rates: Supports baud rates up to 5 Mbps, making it suitable for high-speed applications.
- Independent FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive functions, which help to reduce CPU overhead and improve system reliability.
- Flexible Character Lengths: Configurable character lengths from 5 to 8 bits, to accommodate various data formats and protocols.
- Modem Control Functions: Offers a complete set of modem control signals for comprehensive serial port control.
- Programmable Baud Rate Generator: Allows precise adjustment of baud rates, ensuring compatibility with a wide range of devices and systems.
- 44-Pin PLCC Package: The compact 44-pin Plastic Leaded Chip Carrier (PLCC) package enables space-saving designs and is suitable for surface-mount technology.
Applications
The SC16C2550IA44 is versatile and can be used in various applications where reliable serial communication is essential. Its robust feature set makes it particularly well-suited for industrial automation, point-of-sale systems, networking equipment, and any system requiring a dependable, high-speed serial interface.
Technical Specifications
The device operates over a wide voltage range and is designed for use with a 3.3V or 5V power supply. It is also compliant with the industry-standard 16C550 UART, ensuring compatibility with existing software and hardware designs.