EN
  • EN
  • DE

SC16C550BIBS,157

Part No SC16C550BIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features UART IC 1, UART Channel - 16 Byte 32-HVQFN (5x5)
Manufacturer NXP
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name SC16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SC16C550BIBS, 935279497157, 954-SC16C550BIBS157, SC16C550BIBS-ND
Quantity per package 2450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893749-SC16C550BIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C550BIBS,157 CAD Model

Description

Introducing the SC16C550BIBS,157 UART Interface IC by NXP

The SC16C550BIBS,157 is a standalone Universal Asynchronous Receiver/Transmitter (UART) from the renowned semiconductor manufacturer NXP. This integrated circuit is designed to handle serial communication for a variety of applications, offering a reliable and efficient interface for data exchange between a microcontroller and other serial devices.

Key Features:

  • Enhanced Data Rate: The SC16C550BIBS,157 supports standard baud rates and can be programmed to accept non-standard baud rates, making it highly adaptable for various communication needs.
  • Flexible Character Formatting: This UART IC allows for 5-bit, 6-bit, 7-bit, or 8-bit character lengths. It also provides for even, odd, or no parity bits and 1, 1.5, or 2 stop bits to conform to different communication protocols.
  • Deep FIFOs: With an integrated 16-byte FIFO, the SC16C550BIBS,157 can handle high-speed data streams and reduce the number of interrupts to the host processor, thus improving the efficiency of the system.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, which prevents data loss during transmission by managing the data flow between devices.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered and portable applications where power conservation is crucial.
  • Multiple Package Options: It is available in a variety of packages to fit different assembly and design requirements.

Applications:

The SC16C550BIBS,157 is versatile and can be used in a wide range of applications. It is ideal for:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network servers and routers
  • Computer peripheral interfacing
  • Telecommunications equipment

With its robust feature set and proven reliability, the NXP SC16C550BIBS,157 UART Interface IC is an excellent choice for designers looking to implement efficient serial communications in their products. Its ability to handle high-speed data and its flexibility in character formatting make it a versatile solution for many electronic communication systems.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4995 $52.4965
17+ $6.1535 $104.6095
26+ $5.9612 $154.9912
35+ $5.7689 $201.9115
45+ $5.5766 $250.9470
61+ $4.9997 $304.9817
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess