EN
  • EN
  • DE

SC16C550BIBS

Part No SC16C550BIBS
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V UART with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246844-SC16C550BIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C550BIBS CAD Model

Description

NXP SC16C550BIBS UART Interface IC

The NXP SC16C550BIBS is a standalone Universal Asynchronous Receiver/Transmitter (UART) that serves as a serial communication interface for incorporating asynchronous serial data transfer into a wide range of electronic devices. This integrated circuit is particularly designed to improve the performance of microprocessor-based systems by offloading the processing of serial communication tasks. The SC16C550BIBS is part of NXP's extensive UART product line and is well-suited for industrial applications, point-of-sale systems, and network management.

Equipped with a flexible set of features, the SC16C550BIBS offers a versatile solution for serial data exchange. With a single 5V power supply, it simplifies power management in embedded designs. The UART operates at a clock frequency of 1.8432 MHz, which allows for standard baud rates such as 300, 1200, 2400, 4800, 9600, 19200, and 38400 bps, making it highly adaptable to various communication requirements.

The device comes with a 16-byte FIFO (First In, First Out) buffer that significantly reduces the overhead required to manage serial data flow, thereby enhancing system efficiency and reducing CPU load. This buffer allows the SC16C550BIBS to handle higher data throughput without losing data integrity, making it an ideal choice for high-speed serial data applications.

Additional features of the SC16C550BIBS include an industrial standard footprint, programmable baud rate generator, and an automatic hardware/software flow control capability. These features provide designers with the flexibility to implement robust serial communication protocols in their systems. The IC also supports various serial interface standards, such as RS-232, RS-422, and RS-485, further extending its applicability across different communication environments.

The SC16C550BIBS is available in a 28-pin SSOP package, which is conducive for space-constrained applications. The compact form factor, combined with its low power consumption and high integration level, makes it a cost-effective and reliable choice for adding serial connectivity to your embedded solutions.

In summary, the NXP SC16C550BIBS UART Interface IC is a powerful and versatile component for any application requiring efficient and reliable serial communication. With its robust feature set and compatibility with multiple serial standards, it's an excellent choice for designers looking to streamline their data communication processes.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4280 $58.2760
42+ $2.8124 $118.1208
64+ $2.7246 $174.3744
88+ $2.6369 $232.0472
114+ $2.5491 $290.5974
152+ $2.2857 $347.4264
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess