EN
  • EN
  • DE

SC16C554BIB80,557

Part No SC16C554BIB80,557
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 80LQFP / UART 4-CH 16byte FIFO 2.5V/3.3V/5V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 793928-SC16C554BIB80,557
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C554B
Introduction Date July 07, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C554BIB80,557 CAD Model

Description

The SC16C554BIB80,557 is a high-performance interface device from NXP Semiconductors designed to handle serial communications in embedded systems. This integrated circuit is part of the SC16C554B series, which is known for its reliability and efficiency in providing UART (Universal Asynchronous Receiver/Transmitter) solutions.

Key Features

  • Quad UART Interface: The device features four independent UART channels. This allows for simultaneous serial communication with multiple peripherals, making it ideal for complex applications that require multiple data streams.
  • High Data Transfer Rate: With a baud rate of up to 5 Mbps, the SC16C554BIB80,557 can handle high-speed data transfers, which is crucial for time-sensitive applications and high-throughput requirements.
  • Flexible Character Length: It supports 5-, 6-, 7-, or 8-bit characters, providing flexibility in data format and compatibility with a wide range of protocols and devices.
  • Modem Control Functions: Equipped with modem control capabilities, this device can manage handshake signals for modems, enhancing the control over connected devices.
  • Enhanced Buffering: Each UART channel comes with a 64-byte FIFO (First In, First Out) buffer, which helps to reduce the overhead on the CPU for managing serial data and improves system efficiency.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, allowing precise adjustment of baud rates for different communication needs.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The SC16C554BIB80,557 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications
  • Automotive systems

Package and Quality

This product is available in a LQFP-80 (Low-profile Quad Flat Package) which provides a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the SC16C554BIB80,557 meets the stringent requirements of industrial applications, providing reliable performance in a variety of settings.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess