EN
  • EN
  • DE

SC16C554DBIB64

Part No SC16C554DBIB64
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246852-SC16C554DBIB64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C554DBIB64 CAD Model

Description

Introducing the SC16C554DBIB64 UART Interface from NXP

The SC16C554DBIB64 is a robust UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from NXP Semiconductors designed to cater to the demanding requirements of communication systems. This powerful chip is an ideal solution for applications requiring multiple serial interfaces, offering four independent UART channels in a single package.

Key Features

  • Multiple Channels: The device integrates four full-duplex UARTs that can operate independently, providing flexibility and enabling high data throughput for complex communication tasks.
  • Enhanced Functionality: Each UART channel is equipped with a 64-byte FIFO (First In First Out) buffer to reduce the overhead of CPU data transfers, along with an extensive set of programmable features including baud rate generators, automatic hardware and software flow control, and data formatting options.
  • High-Speed Operation: The SC16C554DBIB64 supports data rates up to 5 Mbps, making it suitable for high-speed serial communication applications across a variety of platforms.
  • Flexible Interface: With a universal bus interface, the product can be easily connected to both 3.3V and 5V systems, ensuring compatibility with a wide range of microcontrollers and processors.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The SC16C554DBIB64 is designed to meet the needs of a diverse array of applications. It is particularly well-suited for industrial control systems, factory automation, point-of-sale systems, and medical equipment that require multiple serial connections for sensors, modems, or other peripherals. Additionally, its high-speed capabilities make it an excellent choice for telecommunications infrastructure and networking equipment.

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the SC16C554DBIB64 offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that this product meets the highest standards of reliability and performance, backed by rigorous testing and validation processes.

With its advanced features, high-speed operation, and multi-channel capacity, the SC16C554DBIB64 from NXP Semiconductors stands out as a premier choice for designers looking to integrate reliable serial communication capabilities into their systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,676 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess