EN
  • EN
  • DE

SC16C554DIB64,157

Part No SC16C554DIB64,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64LQFP / UART 4-CH 16byte FIFO 2.5V/3.3V/5V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793930-SC16C554DIB64,157
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C554D
Introduction Date September 05, 2002
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC16C554DIB64,157 CAD Model

Description

NXP SC16C554DIB64,157 UART Interface IC

The SC16C554DIB64,157 from NXP Semiconductors is a robust UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit, designed for efficient serial communication. This particular model is part of the SC16C554 series, which is known for its high performance and reliability in a variety of applications, including industrial control systems, networking equipment, and communication infrastructure.

Key Features

  • Quadruple UART: The device contains four independent UART channels, allowing for simultaneous serial communication across multiple interfaces.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, facilitating high-speed data transfer which is essential for modern communication requirements.
  • 64-Pin Package: The SC16C554DIB64,157 comes in a compact 64-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • Flexible Voltage Range: This IC operates over a wide voltage range, accommodating various power supply specifications and ensuring compatibility with different system designs.
  • Programmable FIFOs: It features 16-byte FIFOs for each transmitter and receiver, which helps to reduce the overhead of CPU data management and improves system efficiency.
  • Modem Control Functions: The device includes a complete set of modem control functions, making it ideal for applications that require remote communication capabilities.

Applications

The SC16C554DIB64,157 is versatile and can be used in various applications, including:

  • Factory automation and process control systems
  • Point-of-Sale (POS) terminals and retail systems
  • Networking equipment such as routers and switches
  • Data communication in automotive and transportation systems
  • Telecommunication infrastructure

Quality and Reliability

NXP is a leader in providing high-quality semiconductor products, and the SC16C554DIB64,157 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. With NXP's commitment to excellence, customers can expect consistent product quality and robust operation in their systems.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess