EN
  • EN
  • DE

SC16C554IB80

Part No SC16C554IB80
Manufacturer NXP / Nexperia
Description Quad UART with 16-byte FIFO and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246856-SC16C554IB80
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C554IB80 CAD Model

Description

The SC16C554IB80 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) with integrated 16-byte FIFOs from NXP Semiconductors. This robust serial communication IC is designed to handle high-speed asynchronous data transfer with minimal CPU intervention, making it an ideal choice for industrial, automotive, and consumer applications where reliable serial communication is essential.

Key Features

  • Quad UART Channels: The device integrates four independent UART channels, allowing for simultaneous communication with multiple serial devices.
  • 16-Byte FIFO Buffers: Each UART channel features a 16-byte transmit and receive FIFO, which helps to reduce the overhead of CPU data management and improve system efficiency.
  • Flexible Baud Rate: The SC16C554IB80 supports a wide range of baud rates, ensuring compatibility with a variety of serial communication standards.
  • Programmable Character Length: The character length can be programmed between 5 and 8 bits, allowing for customization based on specific communication protocols.
  • Modem Control Functions: It includes modem control functions, which are ideal for establishing and managing remote connections.
  • Industrial Temperature Range: The device is designed to operate reliably in extreme temperature conditions, making it suitable for industrial environments.

Applications

The SC16C554IB80 is versatile and can be used in a wide array of applications, including but not limited to:

  • Factory automation and control systems
  • Automotive diagnostics and infotainment systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunication infrastructure

Technical Specifications

The SC16C554IB80 operates at a voltage range of 4.5V to 5.5V and features a maximum operating frequency of 80 MHz. Its industrial temperature range from -40°C to 85°C ensures reliable performance under harsh conditions. The device is available in a 64-pin LQFP package, providing a compact solution for space-constrained applications.

With its robust feature set and reliable performance, the SC16C554IB80 from NXP is an excellent choice for designers looking to implement efficient and dependable serial communication in their systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,284 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess