EN
  • EN
  • DE

SC16C550BIN40

Part No SC16C550BIN40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 064175-SC16C550BIN40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C550BIN40 CAD Model

Description

NXP SC16C550BIN40 UART Interface IC

The NXP SC16C550BIN40 is a standalone Universal Asynchronous Receiver/Transmitter (UART) that serves as an interface between the serial port of a microcontroller and the computer or other serial devices. This integrated circuit is designed to handle the serial communication requirements of embedded systems, offering a reliable and efficient way to transfer data serially.

Key Features

  • Single Channel UART: Facilitates point-to-point serial communication, which is essential for systems where minimal data transfer is required without the complexity of a multi-channel interface.
  • High Data Transfer Rate: Capable of handling baud rates up to 5 Mbps, making it suitable for high-speed applications that require fast data exchange.
  • Programmable Baud Rate Generator: Allows users to configure the baud rate according to their specific application needs, providing flexibility and precision in communication.
  • 16-Byte FIFO: Comes with a 16-byte transmit and receive FIFO, which helps to reduce the overhead of CPU intervention in data transfer, thus improving system efficiency.
  • Industrial Temperature Range: Operates over an extended temperature range of -40°C to +85°C, making it ideal for use in harsh industrial environments.
  • 5V Supply Voltage: Compatible with 5V power supply systems, which is common in many microcontroller-based applications.
  • 40-Pin PDIP Package: The device is available in a 40-pin Plastic Dual In-line Package (PDIP), which is suitable for through-hole mounting, providing robust physical connections for long-term reliability.

Applications

The SC16C550BIN40 is versatile and can be used in a variety of applications where reliable serial communication is required. It is particularly suitable for:

  • Industrial control systems
  • Point of sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunication systems

With its robust feature set and ability to perform in demanding conditions, the NXP SC16C550BIN40 is an excellent choice for engineers and designers looking to implement efficient serial communications in their embedded systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess