EN
  • EN
  • DE

SC16C654DBIB64,151

Part No SC16C654DBIB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP / UART 4-CH 64byte FIFO 2.5V/3.3V/5V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Maximum) 5Mbps
Operating Supply Voltage 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 793932-SC16C654DBIB64,151
Popularity Medium
Supply and Demand Status Limited
Family Name SC16C654DB
Introduction Date July 07, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SC16C654DBIB64,151 CAD Model

Description

NXP SC16C654DBIB64,151 Quad UART Interface

The NXP SC16C654DBIB64,151 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) interface designed to provide seamless communication for a wide array of applications. This integrated circuit is perfect for systems that require multiple serial interfaces, and it's particularly useful in situations where board space is at a premium.

Featuring four independent UART channels, the SC16C654DBIB64,151 is an ideal solution for enhancing serial port counts in various applications such as industrial control, point-of-sale systems, and telecommunications. Each UART channel is capable of handling data rates up to 5 Mbps, ensuring fast and reliable data transfer for high-speed requirements.

One of the notable features of the SC16C654DBIB64,151 is its 64-byte FIFO (First-In-First-Out) buffer. This generous buffer size allows for better management of data streams and reduces the risk of data overflow, which is crucial in maintaining the integrity of data transmission, especially in systems with high data throughput or in multitasking environments.

The device operates on a 3.3V power supply and offers a range of flexible features, including hardware and software flow control, automatic hardware/software status reporting, and a sleep mode for power conservation. It also provides modem control functions, which are essential for establishing and maintaining communications in networking and telecommunication systems.

With its 5V tolerant inputs, the SC16C654DBIB64,151 ensures compatibility with a wider range of peripherals, making it a versatile choice for system integrators. Its 64-pin LQFP (Low-Profile Quad Flat Package) encapsulates the robust functionality of the device in a compact form factor, facilitating easier integration into space-constrained designs.

For developers and engineers, the SC16C654DBIB64,151 is supported by comprehensive technical documentation, including detailed datasheets and application notes, which provide valuable insights into the device's capabilities and integration process. This support ensures a smooth design-in phase, reducing time-to-market for products utilizing this advanced quad UART interface from NXP.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.7280 $81.7280
2+ $67.0589 $134.1178
3+ $64.9633 $194.8899
4+ $62.8677 $251.4708
5+ $60.7721 $303.8605
6+ $54.4853 $326.9118
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess