EN
  • EN
  • DE

SC16C654IA68

Part No SC16C654IA68
Manufacturer NXP / Nexperia
Description Quad UART with 64-byte FIFO and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246870-SC16C654IA68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C654IA68 CAD Model

Description

NXP SC16C654IA68 Quad UART with 64-Byte FIFO

The NXP SC16C654IA68 is a high-performance quad-channel Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to address the needs of both industrial and commercial applications that require multiple serial interfaces. This robust component extends the capabilities of NXP's UART portfolio, offering enhanced features and increased flexibility for systems that demand reliable serial communications.

Each of the four UART channels in the SC16C654IA68 is equipped with a 64-byte transmit and receive FIFO, which significantly improves the efficiency of data handling over serial connections. These deep FIFOs allow the device to manage higher data rates and decrease the CPU load by reducing the number of interrupts during data transfer operations. This is particularly beneficial in multitasking operating systems or when dealing with high-speed serial data streams.

The device operates at a voltage range of 2.5V to 3.3V, making it suitable for low-power applications. It supports baud rates up to 5 Mbps, giving it the ability to cater to applications that require fast data throughput. Additionally, the SC16C654IA68 provides a full modem interface and an IrDA (Infrared Data Association) SIR (Serial Infrared) encoder/decoder, making it highly versatile in various communication scenarios.

One of the key features of the SC16C654IA68 is its support for the industrial standard 68-pin PLCC (Plastic Leaded Chip Carrier) package, which ensures easy integration into existing designs and contributes to its robustness in harsh environments. The device also includes an automatic in-band flow control using Xon/Xoff characters, as well as out-of-band flow control using CTS#/RTS# signals.

For developers, the SC16C654IA68 provides enhanced features such as programmable TX and RX trigger levels, automatic hardware (RTS#/CTS#) or software (Xon/Xoff) flow control, and a sleep mode with wake-up indicator. These features make it an ideal choice for complex applications such as factory automation, point-of-sale systems, and networking equipment, where multiple serial devices need to be controlled efficiently and reliably.

In summary, the NXP SC16C654IA68 is a feature-rich quad UART solution that offers high-speed data transfer, flexible interfacing options, and efficient FIFO management, making it a top choice for designers looking to enhance their serial communication capabilities.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,685 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess