EN
  • EN
  • DE

SC16C750IA44

Part No SC16C750IA44
Manufacturer NXP / Nexperia
Description Universal Asynchronous Receiver/Transmitter (UART) with 64-byte FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246875-SC16C750IA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C750IA44 CAD Model

Description

Product Overview: NXP SC16C750IA44

The NXP SC16C750IA44 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) chip designed to meet the rigorous demands of modern communication systems. This advanced integrated circuit provides a versatile and efficient solution for serial data communication in a wide array of applications, from industrial control systems to consumer electronics.

Key Features:

  • Enhanced Data Rates: The SC16C750IA44 supports baud rates up to 5 Mbps, allowing for high-speed data transmission and efficient communication between devices.
  • Deep FIFOs: Equipped with 64-byte FIFOs for both transmit and receive, the chip can handle large bursts of data with ease, reducing CPU overhead and improving system performance.
  • Programmable Character Lengths: Users can configure the character lengths from 5 to 8 bits, providing flexibility to support various data formats and protocols.
  • Auto Flow Control: The inclusion of hardware and software flow control mechanisms (CTS/RTS, XON/XOFF) ensures reliable data transfer even under high-load conditions.
  • Low Power Consumption: With a power-saving mode, the SC16C750IA44 is ideal for battery-powered devices, contributing to longer operational life and sustainability.
  • Multiple Interface Options: The chip offers a versatile interface including a standard industrial package, making it easy to integrate into existing designs.

Applications:

The SC16C750IA44 is well-suited for a variety of applications where reliable and efficient serial communication is paramount. It is commonly used in:

  • Point of Sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Automotive infotainment systems

Technical Specifications:

The device comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package that is both practical and space-efficient. It operates over a wide temperature range, making it suitable for harsh environments. The SC16C750IA44 also supports a variety of voltage levels, enhancing its compatibility with different system designs.

With its robust feature set and proven reliability, the NXP SC16C750IA44 is a premier choice for designers looking to implement sophisticated UART capabilities in their next project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess