EN
  • EN
  • DE

DMN25D0UFA-7B

Part No DMN25D0UFA-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 0.24A 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 240mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 0.36nC @ 4.5V
Max Input Capacitance 27.9pF @ 10V
Maximum Gate-Source Voltage 8V
Power Dissipation (Max) 280mW (Ta)
Maximum Rds On at Id,Vgs 4 Ohm @ 400mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN0806-3
Dimension 3-XFDFN
Win Source Part Number 1033736-DMN25D0UFA-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN25D0UFA-7B CAD Model

Description

The DMN25D0UFA-7B is a high-performance, dual N-channel enhancement mode field effect transistor (FET) from Diodes Incorporated, designed for power management applications. This compact semiconductor device is known for its efficiency and reliability, making it a suitable choice for a wide range of electronic circuits.

Key Features:

  • Low On-Resistance: The DMN25D0UFA-7B boasts a low on-resistance, which minimizes power loss and improves overall efficiency in applications where it is used.
  • High-Speed Switching: With fast switching capabilities, this MOSFET is ideal for high-speed circuit designs, contributing to better performance in power conversion and regulation tasks.
  • Low Gate Threshold Voltage: The low gate threshold voltage allows for easy drive and control of the transistor, making it compatible with low-voltage logic signals.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the DMN25D0UFA-7B is lead-free and RoHS compliant, ensuring it meets global regulations for hazardous substances.
  • Small Package Design: Encased in a compact DFN2020-6 (Type B) package, this MOSFET saves precious board space without compromising on performance.

Applications:

The versatile nature of the DMN25D0UFA-7B allows it to be used in a variety of applications. These include:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Devices
  • Telecommunication Equipment

Technical Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 820mA Power Dissipation (P<sub>D) 540mW On-Resistance (R<sub>DS(on)) 300mΩ @ V<sub>GS = 4.5V

With its robust construction and advanced features, the DMN25D0UFA-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1101 $57.8025
1,280+ $0.0903 $115.5840
1,980+ $0.0875 $173.2500
2,725+ $0.0848 $231.0800
3,530+ $0.0819 $289.1070
4,720+ $0.0735 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess