EN
  • EN
  • DE

SC16C752

Part No SC16C752
Manufacturer NXP / Nexperia
Description Dual UART with 64-byte FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246877-SC16C752
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C752 CAD Model

Description

Product Overview: SC16C752 Dual UART with I²C-bus/SPI Interface

The SC16C752 from NXP Semiconductors is a dual Universal Asynchronous Receiver/Transmitter (UART) IC that offers a versatile communication interface suitable for a wide range of applications. This chip is designed to facilitate serial communication in systems requiring high data rates and low power consumption. It is particularly useful in industrial control systems, point-of-sale terminals, and networking equipment.

Key Features

  • Dual UART Channels: The SC16C752 contains two independent UART channels, each with a 64-byte FIFO to reduce the overhead of CPU data transfers and improve system efficiency.
  • High-Speed Operation: With baud rates up to 5 Mbps, this device can handle high-speed data communication with ease, making it suitable for modern, high-performance applications.
  • Flexible Interface Options: It supports both I²C-bus and SPI (Serial Peripheral Interface), giving designers the flexibility to choose the most appropriate interface for their system architecture.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be fine-tuned to support a variety of baud rates, ensuring compatibility with a broad range of peripherals and networks.
  • Low Power Consumption: The SC16C752 is optimized for low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.
  • Enhanced Features: It includes additional features such as automatic hardware and software flow control, sleep mode, and a modem control interface.
  • Wide Operating Voltage: The device operates over a wide voltage range, accommodating various power supply specifications.

Applications

The SC16C752 is designed for use in a variety of applications where reliable serial communication is essential. Its dual-channel operation and high-speed capabilities make it an excellent choice for industrial automation, point-of-sale systems, and network infrastructure. Additionally, its low power requirements and flexible interface options make it suitable for portable devices and embedded systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess