EN
  • EN
  • DE

SC16C752BIB48

Part No SC16C752BIB48
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246879-SC16C752BIB48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C752BIB48 CAD Model

Description

NXP SC16C752BIB48 Dual UART with I2C-bus/SPI Interface

The NXP SC16C752BIB48 is a dual universal asynchronous receiver/transmitter (UART) integrated circuit that offers enhanced features and improved performance for industrial and commercial communication systems. This versatile component is designed to interface directly with I2C-bus or SPI (Serial Peripheral Interface), providing a flexible solution for serial data communication.

Key Features

  • Dual UART Channels: The device includes two independent UART channels, each with a 64-byte FIFO (First-In-First-Out) to reduce the overhead of CPU intervention in data transfer operations.
  • Programmable Baud Rate: Each UART supports baud rates up to 5 Mbps, and the baud rate generator can be programmed to generate a wide range of baud rates to accommodate various communication protocols and speeds.
  • Flexible Interface Options: With both I2C-bus and SPI interfaces, the SC16C752BIB48 offers seamless integration with a wide range of microcontrollers and processors, ensuring compatibility with a diverse array of systems.
  • Enhanced Data Handling: The device features automatic hardware and software flow control, and includes support for modem interface signals, enhancing its capability to manage complex data operations.
  • Low Power Consumption: Designed for energy efficiency, the SC16C752BIB48 operates with a low supply voltage, minimizing power consumption and making it suitable for power-sensitive applications.
  • Robust Package: Housed in a 48-pin LQFP package, the SC16C752BIB48 is designed for durability and ease of PCB layout, ensuring reliable performance in a variety of settings.

Applications

The NXP SC16C752BIB48 is ideal for a range of applications that require reliable serial communication. It is commonly used in industrial control systems, point-of-sale terminals, modems, and networking equipment. Its dual-channel design and high-speed capabilities make it particularly well-suited for environments where multiple data streams need to be managed simultaneously.

Summary

In summary, the NXP SC16C752BIB48 Dual UART is a powerful and versatile communication IC that offers a blend of performance, flexibility, and efficiency. Its dual-channel operation, high-speed interface options, and low power consumption make it an excellent choice for designers looking to implement robust serial communication in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1072 $54.3216
7+ $14.8572 $104.0004
11+ $14.3929 $158.3219
15+ $13.9286 $208.9290
19+ $13.4643 $255.8217
25+ $12.0714 $301.7850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess