EN
  • EN
  • DE

SC16C754BIB80

Part No SC16C754BIB80
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V quad UART, 5 Mbit/s (max.) with 64-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246883-SC16C754BIB80
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C754BIB80 CAD Model

Description

Product Overview: NXP SC16C754BIB80 Quad UART IC

The NXP SC16C754BIB80 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to meet the demanding requirements of advanced serial communication applications. This chip is part of NXP's SC16C family, known for its reliability and enhanced feature set, making it an ideal solution for industrial, automotive, and consumer markets where efficient data processing and communication are critical.

Key Features

  • Quad UART Channels: The device integrates four independent UART channels, each capable of handling serial data transfer efficiently.
  • High Data Rate: Each UART channel can support baud rates up to 5 Mbps, making the SC16C754BIB80 suitable for high-speed communication protocols.
  • 64-byte FIFO: A deep 64-byte FIFO per transmitter and receiver reduces the CPU overhead, thereby enhancing system performance and reliability.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, allowing precise selection of baud rates to accommodate various communication standards.
  • Auto Flow Control: With built-in hardware flow control features such as automatic Xon/Xoff or CTS/RTS, the SC16C754BIB80 ensures smooth data flow and prevents data overrun.
  • Modem Control Functions: It offers a full suite of modem control functions, which are essential for modems and other serial communication devices.
  • Industrial Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The SC16C754BIB80 is available in a 80-LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained applications.

Applications

The versatility of the NXP SC16C754BIB80 makes it an excellent choice for a wide range of applications including:

  • Industrial control systems
  • Automotive systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunication infrastructure

In conclusion, the NXP SC16C754BIB80 offers a robust and versatile solution for complex serial communication tasks, providing designers with a reliable and efficient component for their high-speed data transfer requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess