EN
  • EN
  • DE

SC16C754IA68,518

Part No SC16C754IA68,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64BYTE 68PLCC / UART IC 4, QUART Channel 64 Byte 68-PLCC (24.18x24.18)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.18x24.18)
Base Product Number SC16
Other Names 935270056518,SC16C754IA68-T,SC16C754IA68-T
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260742-SC16C754IA68,518
Ultra Librarian 3D Model Ultra Librarian SC16C754IA68,518 CAD Model

Description

Overview of NXP SC16C754IA68,518

The NXP SC16C754IA68,518 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) IC, designed to meet the demanding requirements of advanced communication systems. It is an ideal solution for applications that require high-speed serial data transfer, such as industrial control systems, networking equipment, and telecommunications.

Key Features

  • Quad UART Channels: This chip contains four independent UART channels, which significantly increases the serial communication capabilities of the host system without additional chips.
  • High Data Rate: Each UART channel is capable of handling baud rates up to 5 Mbps, making it suitable for high-speed data transfer applications.
  • FIFO Buffers: It includes 64-byte FIFO (First In, First Out) buffers for each transmit and receive channel, which helps to reduce the overhead of CPU interventions and improves system efficiency.
  • Programmable Parameters: The device allows for programmable character lengths, stop bits, and parity, providing flexibility to accommodate various communication protocols.
  • Auto Flow Control: Hardware and software flow control is supported, ensuring smooth data transfer without loss or corruption.
  • Modem Control Functions: The SC16C754IA68,518 provides modem control functions, which are essential for establishing and maintaining communication links in networking equipment.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it reliable in extreme environments.

Applications

The versatility of the NXP SC16C754IA68,518 makes it suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Networking Equipment such as Routers and Switches
  • Point of Sale Systems
  • Telecommunications Infrastructure
  • Automotive Infotainment

Package and Quality

The SC16C754IA68,518 is offered in a 68-pin LQFP (Low-profile Quad Flat Package) that is optimized for PCB (Printed Circuit Board) space saving and is RoHS compliant. NXP's commitment to quality ensures that this product meets the stringent industrial standards for performance and reliability.

With its advanced features and robust design, the NXP SC16C754IA68,518 is a smart choice for system designers looking to enhance serial communication capabilities in their next-generation products.

You May Also Be Interested in

NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess