EN
  • EN
  • DE

SC16C850IBS,128

Part No SC16C850IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL W/FIFO 32HVQFN  /  UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V ~ 3.3V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283103128
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260766-SC16C850IBS,128
Ultra Librarian 3D Model Ultra Librarian SC16C850IBS,128 CAD Model

Description

NXP SC16C850IBS,128 UART Interface IC

The NXP SC16C850IBS,128 is a highly integrated Universal Asynchronous Receiver/Transmitter (UART) interface IC that is designed to meet the advanced requirements of modern serial communication systems. This powerful UART serves as a bridge between the serial port and the microprocessor or computer, providing fast and reliable data transfer. Its sophisticated design is well-suited for applications in industrial control, point-of-sale systems, and networking where high-speed serial data communication is essential.

Key Features:

  • Enhanced Baud Rate: The SC16C850IBS,128 supports baud rates up to 5 Mbps, making it ideal for high-speed data communication tasks.
  • Large FIFO Buffers: Equipped with 128-byte FIFO buffers for both transmit and receive, this UART can handle large bursts of data without the risk of data loss or overflow, ensuring smooth communication.
  • Flexible Serial Data Format: This device can be programmed to handle a variety of data formats with 5, 6, 7, 8, or 9-bit characters, providing the flexibility needed to support a wide range of applications.
  • Automatic Hardware and Software Flow Control: The SC16C850IBS,128 supports both hardware and software flow control methods, which prevent data loss during high-speed transfers by controlling the data flow based on the buffer status.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be fine-tuned to support non-standard baud rates, which is particularly useful in specialized communication systems.

Advanced Capabilities:

The NXP SC16C850IBS,128 also features additional advanced capabilities such as infrared (IrDA) data encoder/decoder functionality, making it suitable for wireless infrared communication protocols. Furthermore, it offers a multi-protocol serial data receiver and transmitter, ensuring compatibility with various communication standards.

Package and Environmental Specifications:

The product comes in a compact 32-pin HVQFN package that is both space-saving and offers excellent thermal performance. It operates over an industrial temperature range, which makes it reliable for use in environments with extreme temperatures.

Overall, the NXP SC16C850IBS,128 UART interface IC stands out as a versatile and efficient solution for high-speed serial data communication in a wide array of electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess