NXP SC16C850IBS UART Interface IC
The NXP SC16C850IBS is a powerful single-channel Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit, designed to provide a flexible, high-performance solution for serial communication applications. This UART IC is an ideal choice for enhancing serial port capabilities in a broad range of devices, including industrial control systems, consumer electronics, and networking equipment.
Key Features:
- Enhanced Data Rates: The SC16C850IBS supports baud rates up to 5 Mbps, ensuring rapid data transfer for high-speed requirements.
- Large FIFOs: Equipped with 128-byte transmit and receive FIFOs, this UART IC significantly reduces the overhead on the host processor, leading to improved system efficiency.
- Programmable Data Format: Users can configure the data format with 5 to 8 data bits, 1 or 2 stop bits, and even or odd parity, allowing for a wide range of communication protocols.
- Auto Hardware/Software Flow Control: The SC16C850IBS supports automatic hardware and software flow control, preventing data loss during high-speed transmissions.
- Modem Control Functions: With modem control capability, this IC can manage handshaking signals for modems, enhancing communication reliability.
- IrDA SIR Encoder/Decoder: The inclusion of an IrDA encoder and decoder makes the SC16C850IBS suitable for infrared data communication as per the IrDA standard.
Technical Specifications:
- Voltage Supply: The device operates at 2.3V to 5.5V, accommodating a variety of power requirements.
- Operating Temperature: Designed for robust performance, it can operate between -40°C to 85°C.
- Package: The SC16C850IBS is available in a 32-Pin HVQFN package, which is compact and suitable for space-constrained applications.
The NXP SC16C850IBS offers a versatile and efficient solution for serial communication, with its advanced features ensuring reliable and fast data exchange. Its robust design and flexible configurations make it a top choice for designers looking to improve serial I/O performance in their embedded systems.