EN
  • EN
  • DE

SC16C852VIBS,515

Part No SC16C852VIBS,515
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-HVQFN  /  UART IC 2, DUART Channel RS485 128 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC16
Other Names 935283102515,SC16C852VIBS-G,SC16C852VIBS-G
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260759-SC16C852VIBS,515
Ultra Librarian 3D Model Ultra Librarian SC16C852VIBS,515 CAD Model

Description

Overview of SC16C852VIBS,515 from NXP

The SC16C852VIBS,515 is a high-performance dual universal asynchronous receiver-transmitter (DUART) integrated circuit manufactured by NXP Semiconductors. This innovative product is designed to add two additional serial ports to your embedded systems, providing a flexible and reliable communication solution for a wide range of applications.

Key Features

  • Dual UART Channels: The SC16C852VIBS,515 contains two independent UART channels, each with its own set of registers and FIFOs. This allows for simultaneous serial communication on two different ports, increasing data throughput and system efficiency.
  • Large FIFOs: With 128-byte transmit and receive FIFOs for each UART channel, the device ensures smooth data flow and reduces the risk of data loss or overflow, even at high baud rates.
  • Programmable Baud Rate: The baud rate is programmable up to 5 Mbps, allowing for high-speed data transmission suitable for modern communication requirements.
  • Automatic Hardware and Software Flow Control: This feature ensures that the data integrity is maintained during transmission by preventing buffer overruns.
  • Flexible Bus Interface: The SC16C852VIBS,515 can be interfaced with both 3.3V and 5V systems, making it versatile for integration into various design architectures.
  • Enhanced Features: The device includes additional functionalities such as infrared (IrDA) encoder/decoder, which can be used for wireless communication.
  • Industry-Standard Packaging: The SC16C852VIBS,515 is available in a 64-LQFP package, widely used in the industry and known for its compact footprint and reliability.

Applications

The SC16C852VIBS,515 is ideal for applications that require reliable and high-speed serial communication. It is commonly used in:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Telecommunications
  • Automotive diagnostics
  • Medical equipment

Conclusion

With its advanced features and dual-channel capability, the SC16C852VIBS,515 by NXP is a powerful component for enhancing serial communication in any embedded system. Its versatility and high performance make it a top choice for engineers and designers looking to implement efficient and reliable data transmission solutions.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess