EN
  • EN
  • DE

SC16IS750IBS,151

Part No SC16IS750IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART I2C/SPI 24-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 95°C
Case / Package 24-HVQFN (4x4)
Win Source Part Number 117838-SC16IS750IBS,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS750IBS,151 CAD Model

Description

Overview of SC16IS750IBS,151

The SC16IS750IBS,151 is a single UART (Universal Asynchronous Receiver/Transmitter) IC with I2C-bus/SPI interface, FIFOs, IrDA SIR built-in support, and a host of other features designed to enhance system reliability and reduce power consumption. Manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits, this chip is an ideal solution for applications requiring serial port expansion or a bridge between a legacy serial interface and an I2C-bus/SPI interface.

Key Features

  • I2C-bus/SPI Interface: The SC16IS750IBS,151 is equipped with a fully bidirectional I2C-bus interface with speeds up to 400 kbit/s or an SPI interface capable of running up to 4 Mbit/s, allowing for flexible integration into different system architectures.
  • 64-byte FIFOs: Integrated 64-byte FIFOs for both the transmit and receive channels reduce the overhead of CPU data management, leading to improved system efficiency.
  • IrDA SIR Support: The device comes with built-in support for IrDA SIR (Serial Infrared) communication, enabling infrared data communication in handheld devices and other applications requiring short-range data transfer.
  • Programmable Baud Rate Generator: An on-chip baud rate generator can be programmed to generate any rate between 50 bps to 5 Mbps, providing flexibility for a wide range of applications.
  • Modem Interface: The chip supports modem interface signals, which makes it suitable for modem applications and simplifies the design of modem control interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the SC16IS750IBS,151 features a low power consumption mode, making it ideal for battery-operated devices.

Applications

The SC16IS750IBS,151 is versatile and can be used in a variety of applications, including:

  • Serial port expansion in GPS systems, POS terminals, and industrial control systems.
  • Bridging legacy serial equipment to newer I2C-bus or SPI interface systems.
  • Enabling IrDA communication for mobile phones, laptops, and PDAs.
  • Facilitating modem communications in telecommunication systems.

With its robust feature set and NXP's commitment to quality, the SC16IS750IBS,151 is a reliable and cost-effective solution for enhancing serial communication capabilities in a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess