EN
  • EN
  • DE

SC16IS750IPW,128

Part No SC16IS750IPW,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description UART Interface IC I2C/SPI-UARTBRIDGE W/IRDA AND GPIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 1 Channel
Data Rate 5 Mb/s
Memory Size 64 B
Supply Voltage - Max 3.6 V
Supply Voltage - Min 2.3 V
Operating Supply Current 6 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case TSSOP-24
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.95 mm
Length 7.9 mm
Type IrDA/RS-232/RS-485
Width 4.5 mm
Brand NXP Semiconductors
Operating Supply Voltage 2.5 V, 3.3 V
Product Type UART Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC16IS750IPW,128 CAD Model

Description

Product Overview: SC16IS750IPW,128 - NXP

The SC16IS750IPW,128 is a single UART (Universal Asynchronous Receiver/Transmitter) IC with I2C-bus/SPI interface, FIFOs, IrDA SIR built-in support, and an extensive set of enhanced features. Manufactured by NXP Semiconductors, this chip is designed to provide a simple and efficient way to add an extra UART to microcontroller-based systems.

Key Features

  • Interface: The device supports both I2C and SPI protocols, allowing for easy integration with most microcontrollers and processors.
  • High Data Rate: With the capability to transfer data at speeds up to 5 Mbps for SPI and 400 kbps for I2C, it is suitable for high-speed serial communication.
  • FIFO Buffers: Integrated transmit and receive FIFO buffers (64 bytes each) help to reduce the number of interrupts presented to the host processor, thereby improving system efficiency.
  • IrDA Support: The SC16IS750IPW,128 includes built-in support for IrDA SIR (Serial Infrared) communication, enabling infrared data communication.
  • Programmable Baud Rate: The baud rate is programmable to accommodate a wide range of speeds for different applications.
  • Enhanced Features: Additional features include automatic hardware and software flow control, sleep mode, and programmable Xon/Xoff characters.
  • Supply Voltage: It operates at a range of voltages from 1.62V to 3.6V, allowing for flexibility in different system designs.

Applications

The SC16IS750IPW,128 is ideal for applications where an additional UART is necessary, particularly when board space is at a premium. It is commonly used in:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Automotive diagnostics equipment
  • Complex computing systems requiring additional serial interfaces

Conclusion

With its robust set of features and flexible interface options, the SC16IS750IPW,128 from NXP is an excellent choice for designers looking to expand the serial communication capabilities of their systems without the need for significant redesign or additional processors. Its support for high data rates and built-in FIFOs make it a reliable and efficient solution for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess