EN
  • EN
  • DE

SC16IS750IPW-S

Part No SC16IS750IPW-S
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART I2C/SPI 24-TSSOP  /  RS232, RS485 Controller I²C, SPI, UART Interface 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tube
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SC16
Other Names 568-2235,568-2235-5,568-2235
Standard Package 63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261649-SC16IS750IPW-S
Ultra Librarian 3D Model Ultra Librarian SC16IS750IPW-S CAD Model

Description

The SC16IS750IPW-S from NXP Semiconductors is a single UART (Universal Asynchronous Receiver/Transmitter) interface bridge that effectively handles serial communication by facilitating a bridge between a UART interface and an I²C-bus or SPI interface. This product is designed to meet the needs of expanded serial communication with minimal hardware resources, making it ideal for applications that require additional UARTs in a microcontroller-based system.

The SC16IS750IPW-S operates at a voltage range of 1.8V to 3.3V, which allows it to be used in conjunction with a wide range of microcontrollers and processors. It features a comprehensive set of UART functions including hardware and software flow control, a built-in baud rate generator, and an internal FIFO for data storage, which helps to reduce the overall system’s processor load by minimizing the need for frequent interrupt servicing.

With a 64-byte FIFO (First In, First Out) buffer, the SC16IS750IPW-S can manage a substantial amount of data, making it well-suited for high-speed serial data applications such as industrial control systems, point-of-sale terminals, and networking equipment. The chip's automatic hardware and software flow control ensures reliable data transmission even under high traffic conditions.

The device also features an array of additional functionalities, including a programmable baud rate generator, an RS-485 driver, and a false start bit detection mechanism. Its versatile multi-protocol bus interface is compatible with both I²C and SPI, which adds to the ease of integration into existing systems. The SC16IS750IPW-S comes in a TSSOP16 package, which is compact and suitable for space-constrained applications.

In summary, the NXP SC16IS750IPW-S is a highly integrated UART interface IC that provides a simple and cost-effective solution for expanding UART capabilities within a variety of electronic systems. Its robust feature set and flexible interface options make it an indispensable component for developers looking to enhance serial connectivity in their designs.

You May Also Be Interested in

Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess