EN
  • EN
  • DE
  • IT

SC18IM700IPW

Part No SC18IM700IPW
Manufacturer NXP / Nexperia
Description Master I-2C - bus controller with UART interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246910-SC18IM700IPW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC18IM700IPW CAD Model

Description

NXP SC18IM700IPW Product Overview

The SC18IM700IPW from NXP Semiconductors is a versatile and powerful interface IC designed to provide a bridge between a standard I2C-bus of a microcontroller and a serial UART. This highly integrated chip is particularly useful in applications where an additional UART is needed, while the I2C-bus interface minimizes the need for additional pins, making it an ideal solution for systems with limited GPIOs.

Key Features

  • Interface Bridging: The SC18IM700 acts as a bridge between the I2C-bus and the serial UART interface, enabling seamless communication between the two protocols.
  • High Integration: It integrates a number of features including a UART, an I2C-bus controller, and a GPIO port expander, making it a compact and efficient solution for expanding system capabilities.
  • Baud Rate Generation: The device supports a programmable baud rate generator, allowing for flexible UART communication speeds to match specific application requirements.
  • GPIO Expansion: With its 8 general-purpose I/O pins, the SC18IM700 can also serve as a GPIO expander, providing additional I/O capabilities to the host microcontroller.
  • Low Power Consumption: Designed for power-sensitive applications, the SC18IM700 offers a low-power consumption mode, reducing the overall power usage of the system.
  • Easy Configuration: Configuration of the device is straightforward, facilitated by simple I2C-bus commands which can be used to setup UART and GPIO functions.

Applications

The SC18IM700IPW is suitable for a wide range of applications, particularly in systems where additional UART ports are required, but board space or GPIO availability is limited. It is commonly used in:

  • Industrial Control Systems
  • Automotive Networks
  • Consumer Electronics
  • Home Automation
  • Telecommunication Infrastructures

With its robust feature set and ease of use, the SC18IM700IPW by NXP Semiconductors is an excellent choice for designers looking to enhance their system's communication capabilities without compromising on space or power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7490 $57.7290
50+ $2.2557 $112.7850
77+ $2.1852 $168.2604
106+ $2.1147 $224.1582
137+ $2.0442 $280.0554
184+ $1.8328 $337.2352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,535 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess