EN
  • EN
  • DE
  • IT

SC18IS600IPW

Part No SC18IS600IPW
Manufacturer NXP / Nexperia
Description SPI to IC-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246911-SC18IS600IPW
Manufacturer Homepage www.nxp.com
Family Name SC18IS600
Introduction Date November 10, 2005
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC18IS600IPW CAD Model

Description

Overview of NXP SC18IS600IPW

The NXP SC18IS600IPW is a versatile and powerful interface IC designed to provide a bridge between a standard I2C-bus of a microcontroller and an SPI bus, allowing the microcontroller to communicate with SPI serial devices. This interface IC is particularly useful in applications where an additional SPI port is needed or when the microcontroller lacks an SPI port.

Key Features

  • SPI Interface: The SC18IS600IPW supports multiple SPI devices, thanks to its four programmable chip select outputs. It can operate as an SPI master with a maximum clock frequency of 1.8 MHz.
  • I2C Compatibility: The device is fully compatible with the I2C-bus specification and can operate at clock frequencies up to 400 kHz (Fast-mode) or 1 MHz (Fast-mode Plus).
  • Buffered Data: It includes an internal 200-byte data buffer, which helps in reducing the number of I2C transactions required for bulk data transfers.
  • Integrated Oscillator: With its built-in oscillator, there is no need for an external crystal, which simplifies the design and reduces the overall bill of materials.
  • Power Management: The SC18IS600IPW features a low-power standby mode, making it suitable for battery-operated devices.
  • Easy Configuration: Configuration and control of the SC18IS600IPW is straightforward, thanks to its simple command structure over the I2C-bus.

Applications

The flexibility and features of the SC18IS600IPW make it an excellent choice for a variety of applications, including:

  • Embedded systems that require additional SPI ports
  • Portable devices and battery-powered applications
  • Microcontroller expansion in industrial control systems
  • Data acquisition and sensor networks
  • Consumer electronics

Technical Specifications

The SC18IS600IPW operates over a supply voltage range of 2.5 V to 5.5 V, and it is available in a 16-pin TSSOP package. It is designed with a robust serial interface engine that ensures reliable communication with both the I2C-bus and the SPI bus, even in noisy environments.

Conclusion

The NXP SC18IS600IPW provides a seamless and efficient way to add SPI communication capability to any I2C-capable microcontroller, making it a valuable component in a designer's toolkit for developing sophisticated multi-protocol communication systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6843 $65.6843
3+ $53.8948 $161.6844
4+ $52.2106 $208.8424
5+ $50.5263 $252.6315
6+ $48.8422 $293.0532
8+ $43.7895 $350.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,141 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess