EN
  • EN
  • DE
  • IT

SC18IS602IPW

Part No SC18IS602IPW
Manufacturer NXP / Nexperia
Description I2C-bus to SPI bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246914-SC18IS602IPW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC18IS602IPW CAD Model

Description

Overview of NXP SC18IS602IPW

The NXP SC18IS602IPW is a versatile bridge IC designed to interface I2C-bus to SPI. It operates as an I2C-bus slave-transmitter or slave-receiver and an SPI master, making it an ideal choice for expanding the communication capabilities of an I2C-bus by enabling it to communicate with SPI devices.

Key Features

  • I2C to SPI Bridging: The device allows seamless bridging between I2C and SPI protocols, thus enabling systems using I2C to communicate with SPI devices effortlessly.
  • Operating Power: It operates at a voltage range of 2.5V to 3.6V, which is suitable for a wide array of low-voltage applications.
  • Speed: The SC18IS602IPW supports I2C-bus speeds up to 400 kHz and SPI clock frequencies up to 1.8 MHz, ensuring efficient communication for most standard applications.
  • Multiple SPI Devices: It can control up to four SPI slave devices, making it a flexible solution for systems that need to interface with multiple peripherals.

Applications

The NXP SC18IS602IPW is commonly used in a variety of applications where an I2C interface needs to communicate with SPI devices. These applications include, but are not limited to:

  • Embedded systems
  • Microcontroller-based systems
  • Industrial control systems
  • Portable devices
  • Power management systems

Package and Quality

Enclosed in a compact 16-pin TSSOP package, the SC18IS602IPW is designed with space-saving in mind, making it suitable for space-constrained applications. NXP is known for their commitment to quality, and this product is no exception, ensuring reliability and performance for critical and demanding applications.

Conclusion

The NXP SC18IS602IPW is a powerful bridge between I2C and SPI protocols, offering designers the flexibility and reliability needed for modern electronic systems. Its ability to control multiple SPI devices, coupled with its low-voltage operation and high-speed communication, makes it an indispensable component for systems requiring multi-protocol support.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess