EN
  • EN
  • DE
  • IT

SC18IS603IPW

Part No SC18IS603IPW
Manufacturer NXP / Nexperia
Description I2C-bus to SPI bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246915-SC18IS603IPW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC18IS603IPW CAD Model

Description

The SC18IS603IPW from NXP Semiconductors is a bridge IC designed to interface I2C-bus to a high-speed SPI bus. This versatile component is ideal for applications that require seamless and efficient communication between I2C-enabled microcontrollers and devices that operate on the SPI protocol.

Key Features:

  • Interface Conversion: Provides a simple and reliable method for converting I2C commands to SPI, allowing for the expansion of I2C systems with SPI devices.
  • High-Speed SPI Interface: Supports SPI clock frequencies up to 1.8 MHz, enabling quick data transfer and communication with peripheral devices.
  • Multi-Slave Support: Capable of managing multiple SPI slaves using a single hardware chip select, making it a scalable solution for complex systems.
  • Integrated Oscillator: Comes with an on-chip oscillator that eliminates the need for an external clock source, reducing design complexity and component count.
  • Low Power Consumption: Designed for power-sensitive applications, featuring a low current consumption mode to conserve energy.
  • Easy Configuration: Configuration of the device is straightforward via I2C-bus commands, streamlining the setup process.
  • Small Footprint: Available in a small 16-pin TSSOP package, making it suitable for space-constrained applications.

Applications:

The SC18IS603IPW is well-suited for a wide range of applications, including but not limited to:

  • Embedded Systems
  • Industrial Control
  • Automotive Networks
  • Portable Devices
  • Consumer Electronics

Conclusion:

With its ability to bridge I2C and SPI protocols, the SC18IS603IPW from NXP is an essential component for system designers looking to integrate SPI devices into I2C-based systems. Its ease of use, low power consumption, and support for multiple SPI slaves make it an excellent choice for a wide array of electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4870 $74.6100
65+ $2.0408 $132.6520
100+ $1.9769 $197.6900
140+ $1.9132 $267.8480
175+ $1.8493 $323.6275
235+ $1.6580 $389.6300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,107 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess