EN
  • EN
  • DE

SC28L198A1A,512

Part No SC28L198A1A,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART OCTAL W/FIFO 84-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 8
FIFO's 16 Byte
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 84-PLCC
Win Source Part Number 140338-SC28L198A1A,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L198A1A,512 CAD Model

Description

The SC28L198A1A,512 is a high-performance octal universal asynchronous receiver-transmitter (UART) integrated circuit from NXP Semiconductors. This advanced component is designed to handle serial communication for a wide range of applications, including industrial control systems, networking equipment, and data communication devices.

Key Features

  • Multiple Channels: The device features eight independent UART channels, allowing for simultaneous serial data processing across multiple interfaces.
  • High Data Rates: Each UART channel supports baud rates up to 1 Mbps, making it suitable for high-speed data transfer requirements.
  • Large FIFO Buffers: With 64-byte FIFOs for each transmit and receive channel, the SC28L198A1A,512 can handle high data throughput with reduced CPU overhead.
  • Flexible Character Formatting: It offers 5-, 6-, 7-, or 8-bit character lengths, even or odd parity, 1, 1.5, or 2 stop bits, providing versatility in data format configuration.
  • Programmable Baud Rate Generators: Each UART channel includes an independent baud rate generator, enabling precise control over data transmission speeds.

Advanced Capabilities

The SC28L198A1A,512 is equipped with automatic in-band flow control using XON/XOFF characters and out-of-band flow control using RTS/CTS signals. This ensures reliable data transfer without data loss even under heavy traffic conditions. Additionally, the device supports a multiprocessor communication mode, which is essential in systems where multiple processors need to communicate over the same serial interface.

Easy Integration

With its industry-standard footprint and a 5V supply voltage, the SC28L198A1A,512 is easy to integrate into existing and new designs. It is available in a PLCC-68 package, which is compatible with standard PCB layout practices.

Applications

Due to its robustness and versatility, the SC28L198A1A,512 can be deployed in a variety of applications including:

  • Telecommunications systems
  • Data acquisition systems
  • Industrial automation and control
  • Networking equipment
  • Point of Sale (POS) terminals

With its combination of high-speed data handling, multiple channel support, and advanced communication features, the SC28L198A1A,512 from NXP is an ideal choice for designers looking to implement reliable and efficient serial communication in their products.

You May Also Be Interested in

NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess