EN
  • EN
  • DE

SC28L198A1BE,528

Part No SC28L198A1BE,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART OCTAL 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 8
FIFO's 16 Byte
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 142414-SC28L198A1BE,528
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L198A1BE,528 CAD Model

Description

NXP SC28L198A1BE,528 Octal UART

The NXP SC28L198A1BE,528 is a highly integrated octal universal asynchronous receiver-transmitter (UART) designed to fulfill the needs of complex communication systems. This advanced chip is a perfect solution for applications requiring multiple serial interfaces, such as industrial control systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Eight Independent UART Channels: The SC28L198A1BE,528 boasts eight UARTs in a single package, allowing for efficient serial communication over multiple channels.
  • Extensive Baud Rate Support: Each UART supports a wide range of baud rates, ensuring compatibility with various communication standards and enabling flexible system design.
  • Large FIFO Buffers: With deep FIFO buffers, the device can handle high data throughput and reduce the need for frequent CPU intervention, which is crucial for high-performance systems.
  • Programmable Parameters: Programmable word lengths, stop bits, and parity options allow for customization to specific communication protocols and requirements.
  • Automatic Flow Control: The chip includes hardware flow control features, such as automatic RTS/CTS or XON/XOFF, enhancing data integrity in systems where data flow can be unpredictable.
  • Low Power Consumption: Designed with power efficiency in mind, the SC28L198A1BE,528 is suitable for applications where power conservation is critical.
  • Robust Error Detection: Built-in error detection mechanisms, including parity, framing, and overrun error detection, ensure reliable data transmission and reception.

Applications

The versatility of the NXP SC28L198A1BE,528 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Multiport Serial Communications
  • Industrial Automation and Control Systems
  • Point of Sale (POS) Terminals
  • Network Routers and Switches
  • Data Concentrators
  • Remote Access Servers

Technical Specifications

The SC28L198A1BE,528 operates with a 3.3V power supply and is available in a 80-LQFP package. Its industrial temperature range makes it reliable under varying environmental conditions.

Overall, the NXP SC28L198A1BE,528 is a sophisticated component that provides designers with the ability to manage multiple serial communications efficiently and reliably, making it a cornerstone in the development of complex communication systems.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess