EN
  • EN
  • DE

SC542025CFU

Part No SC542025CFU
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971047-SC542025CFU
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC542025CFU CAD Model

Description

The SC542025CFU is a high-performance, feature-rich microcontroller designed and manufactured by NXP Semiconductors, a leader in automotive, consumer, and industrial electronics. This microcontroller is part of NXP's S32 Automotive Platform, which is engineered to provide innovative solutions for the complex computing needs of modern vehicles.

Key Features

  • Advanced Architecture: The SC542025CFU boasts a sophisticated multi-core architecture which includes a combination of high-speed processing cores optimized for performance and efficiency. This allows for simultaneous real-time processing of multiple complex tasks.
  • Memory: It comes equipped with ample integrated memory, including flash for program storage and RAM for data processing, ensuring smooth and fast operation even in demanding applications.
  • Connectivity: With a range of communication interfaces, the SC542025CFU offers exceptional connectivity options. These include CAN, LIN, and Ethernet for networking, as well as SPI, I2C, and UART for general-purpose communication.
  • Security: Security is a paramount feature of the SC542025CFU, providing state-of-the-art cryptographic modules, secure boot capabilities, and hardware-accelerated encryption/decryption to safeguard against unauthorized access and ensure data integrity.
  • Power Management: The microcontroller is designed with advanced power management techniques to optimize power consumption, making it suitable for energy-sensitive applications.

Applications

The SC542025CFU is ideal for a wide range of applications, particularly in the automotive sector. Its robust processing capabilities make it suitable for engine management systems, advanced driver-assistance systems (ADAS), vehicle networking, body control modules, and infotainment systems. Beyond automotive, its versatility extends to industrial and consumer electronics where high reliability and performance are required.

Quality and Reliability

NXP's commitment to quality ensures that the SC542025CFU meets the highest standards of reliability and longevity. It is designed to withstand the harsh conditions of automotive environments, ensuring consistent performance over the product's lifecycle.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess