EN
  • EN
  • DE

SC5554MVR132

Part No SC5554MVR132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SC55
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264064-SC5554MVR132
Ultra Librarian 3D Model Ultra Librarian SC5554MVR132 CAD Model

Description

The NXP SC5554MVR132 is a state-of-the-art semiconductor product designed to cater to the advanced needs of modern electronic systems. This sophisticated component is engineered by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. The SC5554MVR132 is part of a series that offers unparalleled performance and integration for a wide range of applications.

Key Features

  • High Performance: The SC5554MVR132 is built to deliver exceptional performance, ensuring that systems operate at peak efficiency.
  • Advanced Technology: Incorporating the latest technological advancements, this product is designed to provide superior functionality and capabilities.
  • Energy Efficiency: With energy consumption being a critical concern, the SC5554MVR132 is optimized for low power usage without compromising performance.
  • Robust Design: NXP's commitment to quality means this product is constructed to withstand the rigors of real-world applications, ensuring longevity and reliability.

Applications

The versatility of the NXP SC5554MVR132 makes it suitable for a vast array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The SC5554MVR132 boasts a comprehensive set of technical specifications that ensure it meets the needs of the most demanding applications:

  • Manufacturer: NXP Semiconductors
  • Product Category: Semiconductors
  • Mounting Type: Surface Mount
  • Package/Case: Specific to NXP standards
  • Operating Temperature Range: Defined by NXP standards

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The SC5554MVR132 is backed by comprehensive technical support and documentation, ensuring that customers can integrate this component into their systems with confidence and receive assistance when needed.

For detailed information, including data sheets, reference designs, and ordering details, interested parties are encouraged to visit the official NXP Semiconductors website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess