EN
  • EN
  • DE

SC667026CTG

Part No SC667026CTG
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967611-SC667026CTG
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667026CTG CAD Model

Description

Introducing the NXP SC667026CTG Microcontroller

The NXP SC667026CTG is a state-of-the-art microcontroller that offers a powerful combination of performance, efficiency, and flexibility. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for automotive, industrial, and consumer electronics where reliability and advanced features are paramount.

At the heart of the SC667026CTG lies an advanced processing core that provides the computational power necessary to handle complex tasks with ease. This core is supported by a robust set of peripherals and interfaces that enable the microcontroller to communicate with a variety of external devices and systems.

Key Features:

  • High-Performance CPU: The microcontroller is equipped with a powerful CPU that can handle intensive processing tasks, making it suitable for applications requiring fast data processing and real-time control.
  • Memory Capacity: With ample built-in memory, the SC667026CTG offers sufficient space for complex software applications and data storage, ensuring smooth operation and multitasking capabilities.
  • Connectivity: A range of connectivity options including CAN, SPI, and I2C interfaces, provide the versatility needed for modern electronic systems, allowing seamless integration with other components and peripherals.
  • Robust Security: Security is a critical aspect of modern microcontrollers, and the SC667026CTG comes with advanced security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is optimized for low power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Automotive Grade: The device is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under harsh conditions.

The SC667026CTG by NXP is not just a microcontroller; it is a comprehensive solution for your next-generation electronic designs. Its versatility and powerful feature set make it an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

Whether you're developing an advanced automotive system, an industrial control unit, or a consumer electronic product, the NXP SC667026CTG provides the performance and reliability you need to succeed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess