EN
  • EN
  • DE

AM29F040B-70JC/T

Part No AM29F040B-70JC/T
Manufacturer Amd
Catalog OEM Parts (A - B)
Description AM29F040B-70JC/T Amd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Address Bus Width 19 b
Mounting SMD (SMT)
Case / Package PLCC
Density 4 Mb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 512000
Operating Supply Voltage 5 V
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1044621-AM29F040B-70JC/T
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F040B-70JC/T CAD Model

Description

The AM29F040B-70JC/T is a 4 Mbit, 5.0 Volt-only Flash memory device manufactured by AMD. It is organized as 524,288 bytes. The device is offered in a 32-pin PLCC package, making it suitable for various embedded systems applications where non-volatile memory is required.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • BIOS storage

Features

  • 4 Mbit (524,288 x 8) of Flash memory
  • 5.0 Volt-only operation for read and write
  • Sector Erase Architecture
  • Full voltage range: 4.5 V to 5.5 V
  • Fast access time: 70 ns
  • Automatic Write Protection scheme
  • Low power consumption
  • 32-pin PLCC package

Benefits

  • Reliable storage of firmware and data in embedded systems due to the non-volatile nature of Flash memory.
  • Simplified system design and reduced component count due to 5.0V-only operation.
  • Fast program execution due to the 70 ns access time.
  • Easy integration into existing systems with its standard 32-pin PLCC package.
  • Extended operating life due to low power consumption.

Additional Details

The AM29F040B-70JC/T features a sector erase architecture, allowing for individual sectors to be erased and reprogrammed without affecting other sectors. This enhances flexibility in data management and firmware updates. The device incorporates an automatic write protection scheme to prevent accidental data corruption during power transitions. The 70ns access time ensures quick data retrieval, contributing to overall system performance. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in industrial environments. The part number suffix "70" indicates the access time in nanoseconds.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess