EN
  • EN
  • DE

SC711KC1CFUE4

Part No SC711KC1CFUE4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-Bit SC711KC1 80-Pin QFP SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003691-SC711KC1CFUE4
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC711KC1CFUE4 CAD Model

Description

Product Overview: SC711KC1CFUE4 by NXP

The NXP SC711KC1CFUE4 is a state-of-the-art secure element chip designed to provide robust security solutions for a variety of applications. This product is part of NXP's commitment to delivering high-performance, tamper-resistant components that meet the increasing demands for security in the connected world.

Key Features

  • Advanced Security: The chip incorporates cutting-edge encryption technologies and a secure architecture to protect sensitive data against unauthorized access and tampering.
  • High Performance: Designed for efficiency, the SC711KC1CFUE4 ensures swift data processing and communication, making it suitable for high-speed operations.
  • Flexibility: Its versatile nature makes it compatible with a wide range of applications, including mobile payments, authentication services, and IoT devices.
  • End-to-End Encryption: With built-in support for end-to-end encryption, it provides a secure communication channel for transmitting sensitive information.
  • Low Power Consumption: The chip is optimized for low power consumption, which is critical for battery-powered devices, extending their operational lifespan.

Applications

The SC711KC1CFUE4 by NXP is ideal for deployment in sectors where security is paramount. It is widely used in banking and financial services for secure transactions, in mobile communications for SIM and payment applications, and in the Internet of Things (IoT) for secure device authentication and data protection. Its robust security features also make it suitable for identity verification systems, access control, and secure token generation.

Technical Specifications

  • Security Certification: Compliant with industry security standards, ensuring high levels of security assurance.
  • Interface Options: Supports various communication interfaces, allowing for seamless integration with different host systems.
  • Package: Available in a compact and durable package that ensures reliability even in harsh environments.

The SC711KC1CFUE4 is a testament to NXP's expertise in secure connectivity and integrated technologies. It is an excellent choice for organizations looking to enhance the security of their digital systems and services.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess