EN
  • EN
  • DE

MCP2150-I/P

Part No MCP2150-I/P
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IrDA® Standard Protocol Stack Controller Supporting DTE Applications | IC IRDA STD CONTROLLER 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Protocol IRDA
Function Controller
Interface UART
Supply Voltage (V) 3V ~ 5.5V
Supply Current 7mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MCP2150
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1221002-MCP2150-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2150-I/P CAD Model

Description

Microchip Technology MCP2150-I/P

The MCP2150-I/P is a sophisticated and versatile IrDA® Standard Wireless Connectivity solution designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is specifically tailored for applications requiring infrared communication following the IrDA standard protocol stack. It is an ideal component for enabling wireless data exchange between devices.

The MCP2150-I/P operates as an IrDA Protocol Handler with an embedded baud rate generator. It is capable of serial communication with a host microcontroller via a standard UART interface, making it a convenient and efficient solution for adding infrared data communication capability to a wide range of products, such as mobile phones, personal digital assistants (PDAs), printers, and medical devices.

One of the key features of the MCP2150-I/P is its support for the IrDA standard data rates from 9.6 kbps to 115.2 kbps, allowing for flexible and fast data transfer. The device also includes a built-in 64-byte buffer to facilitate data handling and improve overall data throughput. The MCP2150-I/P operates within a voltage range of 2.7V to 5.5V, which enables it to be used in systems with varying power supplies.

The packaging of the MCP2150-I/P comes in a DIP (Dual In-line Package), which is widely used and easy to handle in prototyping, as well as in production environments. Its through-hole mounting design ensures a secure and reliable connection to the printed circuit board.

Microchip Technology provides comprehensive support for the MCP2150-I/P with detailed datasheets, application notes, and development tools to assist designers in implementing this component into their projects seamlessly. The combination of features, support, and the reputation of Microchip Technology makes the MCP2150-I/P a reliable and efficient choice for enabling wireless infrared communication in a variety of electronic devices.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess