EN
  • EN
  • DE

SCC2692AC1N28

Part No SCC2692AC1N28
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Uart 2-CH 5V 28-PIN PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Rate 115.2 kbps
Frequency 3.69 MHz
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 10 mA
Number of Channels 2
Number of Pins 28
Operating Supply Voltage 5 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1031839-SCC2692AC1N28
Categories Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC2692AC1N28 CAD Model

Description

Product Overview: NXP SCC2692AC1N28

The NXP SCC2692AC1N28 is a versatile dual asynchronous receiver/transmitter (DUART) that is widely used in microprocessor-based systems to provide serial communication capabilities. This integrated circuit is designed to facilitate efficient and reliable data exchange between the microprocessor and peripheral devices or other microprocessor systems, making it an essential component in a variety of applications.

Key Features:

  • Dual Channels: The SCC2692AC1N28 features two independent full-duplex channels, each with its own set of receiver and transmitter functions. This allows for simultaneous communication on two separate serial interfaces.
  • Programmable Baud Rates: It supports a wide range of programmable baud rates, ensuring compatibility with various communication standards and facilitating integration into different system designs.
  • Flexible Data Format: Users can configure the data format to include 5, 6, 7, or 8 data bits with even, odd, or no parity. This flexibility allows the DUART to cater to specific communication protocol requirements.
  • Interrupt-Driven Operation: With its interrupt-driven capability, the SCC2692AC1N28 can efficiently manage communication tasks without burdening the main processor, improving system performance and responsiveness.
  • Modem Control Interface: The device includes a full set of modem control functions, which is beneficial for applications requiring remote or automated communication control.
  • On-Chip Status Registers: The inclusion of on-chip status registers enables quick and easy monitoring of the operational status and error conditions of the communication channels.
  • Versatile Packaging: The SCC2692AC1N28 is available in a 28-pin DIP package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of printed circuit board designs.

Applications:

The NXP SCC2692AC1N28 DUART is commonly used in applications that require reliable serial communication, such as industrial control systems, networking equipment, point-of-sale terminals, and computer peripherals. Its robust feature set ensures that it can meet the stringent requirements of complex communication systems.

Conclusion:

With its dual-channel operation, programmable baud rates, and comprehensive feature set, the NXP SCC2692AC1N28 DUART is a highly adaptable and efficient solution for serial data communication needs in a broad array of electronic systems. Its proven design and ease of use make it a preferred choice for engineers and system integrators looking to implement reliable serial interfaces in their products.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess