EN
  • EN
  • DE

SCIMX6Q5EYM10CD

Part No SCIMX6Q5EYM10CD
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description MPU i.MX 6Quad RISC 32-Bit 1000MHz 1.8V/2.8V/3.3V 624-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Core Architecture ARM
Data Bus Width 32 b
Max Frequency 1 GHz
Maximum Operating Temperature 105 °C
Min Operating Temperature -20 °C
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1013473-SCIMX6Q5EYM10CD
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCIMX6Q5EYM10CD CAD Model

Description

The NXP SCIMX6Q5EYM10CD is a high-performance, energy-efficient processor designed for a wide range of applications. This multifaceted product is part of the i.MX 6Quad family of multimedia applications processors, which offer a leap in performance and scalability for the consumer, automotive, and industrial markets.

At the heart of the SCIMX6Q5EYM10CD lies a powerful quad-core ARM® Cortex®-A9 architecture that clocks up to 1.2 GHz, delivering the muscle for computationally intensive tasks. This processor is optimized for both performance and power consumption, providing a balanced solution for devices that require robust operation without sacrificing battery life.

With integrated multimedia processing capabilities, the SCIMX6Q5EYM10CD excels in graphics and video performance. It features a multi-format HD video decoder and encoder, enabling high-definition video playback and recording. The processor also supports dual-stream 1080p 3D video playback, making it an excellent choice for gaming consoles, smart TVs, and other multimedia-centric devices.

The device includes a range of connectivity options, such as HDMI v1.4, PCI Express, and Gigabit Ethernet, providing versatile interface options for product designers. Additionally, the SCIMX6Q5EYM10CD supports multiple memory interfaces, including 64-bit DDR3, DDR3L, LPDDR2, and ML-MC, which allows for flexible memory solutions tailored to specific application needs.

Security is a prominent feature of the SCIMX6Q5EYM10CD, which includes advanced cryptographic acceleration hardware and secure boot options, ensuring that data and devices are protected against unauthorized access and tampering.

Designed for a broad range of operating environments, the SCIMX6Q5EYM10CD is equipped with a package that enables operation in extended temperatures, making it suitable for deployment in automotive and industrial settings where reliability under harsh conditions is a necessity.

Overall, the NXP SCIMX6Q5EYM10CD is a versatile and powerful processor that provides the performance and features necessary to drive innovative applications in today’s fast-evolving technological landscape.

You May Also Be Interested in

Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess